Status: | Unknown |
---|---|
Series: | FIT Series |
RoHS: | Compliant |
Prices starting from US$732.39
Distributor | Stock | ||
---|---|---|---|
Newark
from US$732.39
|
No stock
|
Buy Now |
Insulator Colour | Yellow |
---|---|
Product Range | FIT Series |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Insulator Material | Nylon (Polyamide) |
Connector Type | Butt Splice |
RoHS Compliant | Yes |
Terminal, Butt Splice, Crimp, Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a FCRIMP3 YL083?
Additional datasheets, footprints and schematics for FCRIMP3 YL083 are listed on our Part Details page. You can also find images and similar parts to FCRIMP3 YL083 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCRIMP3 YL083 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCRIMP3 YL083 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCRIMP3 YL083 fall under?
The FCRIMP3 YL083 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Butt Splices.
Can I view similar or alternative parts?
You can view similar parts to FCRIMP3 YL083 when available in the Butt Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCRIMP3 YL083 you can contact the distributor directly for product support, shipping queries etc.
Is the FCRIMP3 YL083 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FCRIMP3 YL083 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FCRIMP3 YL083.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCRIMP3 YL083 often in real-time on the comparison pages.
What if I can't find stock of FCRIMP3 YL083?
You can fill out our help required form which you can use to request a quote for FCRIMP3 YL083 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.