Status: | Unknown |
---|---|
Series: | CRC/1KV Series |
RoHS: | Compliant |
Connector Type | Crocodile Clip |
---|---|
Current Rating | 20A |
Jaw Opening Max | 28mm |
Insulator Colour | Black, Red |
Product Range | CRC/1KV Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Cliff Crocodile Clip Set 1kV 20A Black, Red | Distrelec |
Crocodile clip | Transfer Multisort Elektronik |
Crocodile Clip Set, 20A, 28Mm, Black/Red | Newark Electronics |
Where can I find additional details, specifications and documents for a FCR79910RB?
Additional datasheets, footprints and schematics for FCR79910RB are listed on our Part Details page. You can also find images and similar parts to FCR79910RB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR79910RB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR79910RB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR79910RB fall under?
The FCR79910RB is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to FCR79910RB when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR79910RB you can contact the distributor directly for product support, shipping queries etc.
Is the FCR79910RB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FCR79910RB have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for FCR79910RB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR79910RB often in real-time on the comparison pages.
What if I can't find stock of FCR79910RB?
You can fill out our help required form which you can use to request a quote for FCR79910RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.