Status: | Unknown |
---|---|
Series: | P18S Series |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 10A |
Voltage Rating | 60VDC |
Contact Plating | - |
Connector Colour | Yellow |
Contact Material | - |
Contact Termination Type | Solder |
Product Range | P18S Series |
SVHC | No SVHC (15-Jan-2019) |
Plug | Transfer Multisort Elektronik |
Conn, Banana, Plug, 10A, Solder, Yel | Newark Electronics |
CONN, BANANA, PLUG, 10A, SOLDER, YEL | Farnell |
Where can I find additional details, specifications and documents for a FCR7366Y?
Additional datasheets, footprints and schematics for FCR7366Y are listed on our Part Details page. You can also find images and similar parts to FCR7366Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR7366Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR7366Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR7366Y fall under?
The FCR7366Y is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to FCR7366Y when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR7366Y you can contact the distributor directly for product support, shipping queries etc.
Is the FCR7366Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR7366Y have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for FCR7366Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR7366Y often in real-time on the comparison pages.
What if I can't find stock of FCR7366Y?
You can fill out our help required form which you can use to request a quote for FCR7366Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.