Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fibre Optic Connector Type | TosLink |
---|---|
Fibre Type | - |
Fibre Diameter | - |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connection (components): OTJ-8 | Conrad |
OPTICAL TX CONN, R/A JACK, PCB | element14 |
Optical Tx Conn, R/A Jack, Pcb | Newark Electronics |
Cliff Optical Connector, Right Angle, Plug, Black | Distrelec |
Where can I find additional details, specifications and documents for a FCR684208T?
Additional datasheets, footprints and schematics for FCR684208T are listed on our Part Details page. You can also find images and similar parts to FCR684208T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR684208T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR684208T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR684208T fall under?
The FCR684208T is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to FCR684208T when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR684208T you can contact the distributor directly for product support, shipping queries etc.
Is the FCR684208T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR684208T have stock available?
Authorised distributors including Conrad, element14, Newark Electronics, Distrelec and Farnell have stock available or on a lead time for FCR684208T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR684208T often in real-time on the comparison pages.
What if I can't find stock of FCR684208T?
You can fill out our help required form which you can use to request a quote for FCR684208T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.