Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fibre Optic Connector Type | TosLink |
---|---|
Fibre Type | - |
Fibre Diameter | - |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cliff Optical Connector with Driver, Right Angle, Socket, Black / Grey | Distrelec |
Optical Tx Conn, R/A Jack, Panel | Newark Electronics |
OPTICAL TX CONN, R/A JACK, PANEL | element14 |
Where can I find additional details, specifications and documents for a FCR684205T?
Additional datasheets, footprints and schematics for FCR684205T are listed on our Part Details page. You can also find images and similar parts to FCR684205T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR684205T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR684205T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR684205T fall under?
The FCR684205T is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to FCR684205T when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR684205T you can contact the distributor directly for product support, shipping queries etc.
Is the FCR684205T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR684205T have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for FCR684205T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR684205T often in real-time on the comparison pages.
What if I can't find stock of FCR684205T?
You can fill out our help required form which you can use to request a quote for FCR684205T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.