Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fibre Optic Connector Type | TosLink |
---|---|
Fibre Type | - |
Fibre Diameter | - |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Optical Receiver Conn, R/A Jack, Panel | Newark Electronics |
OPTICAL RECEIVER CONN, R/A JACK, PANEL | Farnell |
Connection (components): ORJ-5 | Conrad |
Cliff Optical Connector, Right Angle, Socket, Black | Distrelec |
Where can I find additional details, specifications and documents for a FCR684205R?
Additional datasheets, footprints and schematics for FCR684205R are listed on our Part Details page. You can also find images and similar parts to FCR684205R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR684205R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR684205R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR684205R fall under?
The FCR684205R is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to FCR684205R when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR684205R you can contact the distributor directly for product support, shipping queries etc.
Is the FCR684205R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR684205R have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Conrad and Distrelec have stock available or on a lead time for FCR684205R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR684205R often in real-time on the comparison pages.
What if I can't find stock of FCR684205R?
You can fill out our help required form which you can use to request a quote for FCR684205R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.