Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250V |
Current Rating | 15A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Solder |
CliffCON® FCR2074 Touchproof Chassis Socket 8 Pole | Rapid Electronics |
Connector: circular | Transfer Multisort Elektronik |
SOCKET, CLIFFCON, 8 WAY | element14 |
Power Entry Conn, Rcpt, 15A, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a FCR2074?
Additional datasheets, footprints and schematics for FCR2074 are listed on our Part Details page. You can also find images and similar parts to FCR2074 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR2074 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR2074 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR2074 fall under?
The FCR2074 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FCR2074 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR2074 you can contact the distributor directly for product support, shipping queries etc.
Is the FCR2074 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR2074 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for FCR2074.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR2074 often in real-time on the comparison pages.
What if I can't find stock of FCR2074?
You can fill out our help required form which you can use to request a quote for FCR2074 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.