Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.64
|
64
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.80
|
83
in stock
|
Buy Now | |
Rapid Electronics
from US$13.28
|
79
in stock
|
Buy Now | |
element14
from US$22.32
|
65
in stock
|
Buy Now | |
Conrad
from US$17.18
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$5.26
|
19
in stock
|
Buy Now |
Gender | Plug |
---|---|
Current Rating | 15A |
Pin Diameter | - |
Barrel Length | - |
Connector Mounting | Cable Mount |
Contact Termination Type | Screw |
Barrel Inner Diameter | - |
Barrel Outer Diameter | - |
Voltage Rating | 250V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Screw |
Connector: circular | Transfer Multisort Elektronik |
CliffCON® FCR2072 Touchproof R/a Cable Plug 8 Pole | Rapid Electronics |
PLUG, CLIFFCON, SCREW, 8 WAY | element14 |
Designed for applications requiring a high-quality, touch-safe connector system with reliable locking. The connectors in the Cliffcon® range are robust and durable multi-pin plugs and sockets. Designed for high-performance applications, the connectors include touch-safe contacts and a simple lock, and comply with the safety requirements of IEC 65/348. With integrated strain relief. Use: Lighting, battery chargers etc. | Conrad |
Power Entry Conn, Plug, 15A, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a FCR2072?
Additional datasheets, footprints and schematics for FCR2072 are listed on our Part Details page. You can also find images and similar parts to FCR2072 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR2072 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR2072 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR2072 fall under?
The FCR2072 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FCR2072 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR2072 you can contact the distributor directly for product support, shipping queries etc.
Is the FCR2072 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR2072 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, element14, Farnell and Conrad have stock available or on a lead time for FCR2072.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR2072 often in real-time on the comparison pages.
What if I can't find stock of FCR2072?
You can fill out our help required form which you can use to request a quote for FCR2072 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.