Status: | Unknown |
---|---|
Series: | Cliffcon Series |
RoHS: | Unknown |
Prices starting from US$3.54
Product Range | Cliffcon Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250V |
Current Rating | 20A |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
SVHC | No SVHC (15-Jan-2019) |
Colour | Red |
Contact Termination | Through Hole Vertical |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Connector: circular | Transfer Multisort Elektronik |
SOCKET, 4POLE,4PC/S/HV, HIGH VOLTAGE | element14 |
Cliff Connector, Female, 3 + PE Contacts, Blade Terminal | Distrelec |
The 4-pin CLIFFCON® connectors are available in blue for applications up to 120 VAC (speakers, amplifiers, battery chargers, in-vehicle use). The red connectors are suitable for use up to 250 VAC. The connectors are intended for applications for which a touch-safe connector system with high-quality, reliable locking is required. The connectors in the Cliffcon® range are robust and durable multi-pin plugs and sockets. Designed for high-performance applications, the connectors include touch-safe contacts and a simple lock, and comply with the safety requirements of IEC 65/348. With integrated strain relief. | Conrad |
Power Entry, Receptacle, 30A, Pcb Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a FCR2069?
Additional datasheets, footprints and schematics for FCR2069 are listed on our Part Details page. You can also find images and similar parts to FCR2069 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR2069 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR2069 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR2069 fall under?
The FCR2069 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FCR2069 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR2069 you can contact the distributor directly for product support, shipping queries etc.
Is the FCR2069 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR2069 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Distrelec and Conrad have stock available or on a lead time for FCR2069.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR2069 often in real-time on the comparison pages.
What if I can't find stock of FCR2069?
You can fill out our help required form which you can use to request a quote for FCR2069 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.