Status: | Unknown |
---|---|
Series: | Cliffcon Series |
RoHS: | Unknown |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Product Range | Cliffcon Series |
---|---|
Gender | Plug |
Voltage Rating | 120V |
Current Rating | 20A |
Connector Mounting | Cable Mount |
Contact Termination Type | Clamp |
SVHC | No SVHC (15-Jan-2019) |
Colour | Blue |
Contact Termination | Clamp |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Power Entry, Plug, 30A, Cable Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a FCR2066?
Additional datasheets, footprints and schematics for FCR2066 are listed on our Part Details page. You can also find images and similar parts to FCR2066 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR2066 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR2066 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR2066 fall under?
The FCR2066 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FCR2066 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR2066 you can contact the distributor directly for product support, shipping queries etc.
Is the FCR2066 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR2066 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FCR2066.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR2066 often in real-time on the comparison pages.
What if I can't find stock of FCR2066?
You can fill out our help required form which you can use to request a quote for FCR2066 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.