Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Contacts | 3Contacts |
---|---|
Gender | Receptacle |
Pin Diameter | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a FCR1295G?
Additional datasheets, footprints and schematics for FCR1295G are listed on our Part Details page. You can also find images and similar parts to FCR1295G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR1295G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR1295G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR1295G fall under?
The FCR1295G is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FCR1295G when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR1295G you can contact the distributor directly for product support, shipping queries etc.
Is the FCR1295G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR1295G have stock available?
There is no stock from authorised distributors for FCR1295G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR1295G often in real-time on the comparison pages.
What if I can't find stock of FCR1295G?
You can fill out our help required form which you can use to request a quote for FCR1295G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.