Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.63
|
754
in stock
|
Buy Now | |
element14
from US$2.36
|
754
in stock
|
Buy Now | |
Rapid Electronics
from US$1.79
|
178
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.51
|
110
in stock
|
Buy Now | |
Conrad
from US$3.32
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1
in stock
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Pin Diameter | 1mm |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Connector Body Material | Copper Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Colour | Black |
Contact Termination | Through Hole Right Angle |
CONNECTOR, STEREO, JACK, PCB | element14 |
Cliff Electronic -FCR1295- JACK/SKT 3.5 mm, PCB, THT, BLK | Rapid Electronics |
Socket | Transfer Multisort Elektronik |
Switch contact types: O = openerN = not switchable | Conrad |
Phone Audio Connector, Jack, 3, Pcb Mount, Copper Body, Tin Plated Contacts Rohs Compliant: Yes |Cliff Electronic Components FCR1295 | Newark Electronics |
Where can I find additional details, specifications and documents for a FCR1295?
Additional datasheets, footprints and schematics for FCR1295 are listed on our Part Details page. You can also find images and similar parts to FCR1295 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR1295 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR1295 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR1295 fall under?
The FCR1295 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FCR1295 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR1295 you can contact the distributor directly for product support, shipping queries etc.
Is the FCR1295 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR1295 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for FCR1295.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR1295 often in real-time on the comparison pages.
What if I can't find stock of FCR1295?
You can fill out our help required form which you can use to request a quote for FCR1295 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.