Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Connector Mounting | PCB Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Nylon (Polyamide) Body |
RoHS Compliant | Yes |
Cliff Phone Audio Connector Jack, Socket, Straight, 6.35 mm | Distrelec |
Phone Audio Conn, Jack, 3Pos, Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a FCR1210WMN?
Additional datasheets, footprints and schematics for FCR1210WMN are listed on our Part Details page. You can also find images and similar parts to FCR1210WMN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR1210WMN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR1210WMN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR1210WMN fall under?
The FCR1210WMN is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors > Audio Jacks & Audio Plugs.
Can I view similar or alternative parts?
You can view similar parts to FCR1210WMN when available in the Audio Jacks & Audio Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR1210WMN you can contact the distributor directly for product support, shipping queries etc.
Is the FCR1210WMN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FCR1210WMN have stock available?
Authorised distributors including Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for FCR1210WMN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR1210WMN often in real-time on the comparison pages.
What if I can't find stock of FCR1210WMN?
You can fill out our help required form which you can use to request a quote for FCR1210WMN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.