No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Pin Diameter | - |
Connector Mounting | PCB Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cliff Jack Socket, Stereo, 6.35 mm, Poles - 3 | Distrelec |
PHONE STEREO JACK, 6.35MM, 3POS, PCB. | Farnell |
Phone Stereo Jack, 6.35Mm, 3Pos, Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a FCR11650EW?
Additional datasheets, footprints and schematics for FCR11650EW are listed on our Part Details page. You can also find images and similar parts to FCR11650EW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR11650EW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR11650EW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR11650EW fall under?
The FCR11650EW is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to FCR11650EW when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR11650EW you can contact the distributor directly for product support, shipping queries etc.
Is the FCR11650EW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR11650EW have stock available?
Authorised distributors including Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for FCR11650EW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR11650EW often in real-time on the comparison pages.
What if I can't find stock of FCR11650EW?
You can fill out our help required form which you can use to request a quote for FCR11650EW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.