Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.08
|
No stock
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Gender | Socket |
Pin Diameter | 6.35mm |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | Right Angle |
Contact Termination | Solder |
Where can I find additional details, specifications and documents for a FCR1121?
Additional datasheets, footprints and schematics for FCR1121 are listed on our Part Details page. You can also find images and similar parts to FCR1121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR1121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR1121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR1121 fall under?
The FCR1121 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FCR1121 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR1121 you can contact the distributor directly for product support, shipping queries etc.
Is the FCR1121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR1121 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FCR1121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR1121 often in real-time on the comparison pages.
What if I can't find stock of FCR1121?
You can fill out our help required form which you can use to request a quote for FCR1121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.