Status: | Unknown |
---|---|
Series: | 750 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Header |
Product Range | 750 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 1A |
Contact Resistance | 20mohm |
Contact Termination | IDC / IDT |
Current Rating | 1A |
Cut Thickness for PCBs Max | 1.6mm |
External Length / Height | 7mm |
External Width | 39.5mm |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 500 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 0.8mm |
Termination Method | IDC |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 28AWG |
Wire Size AWG Min | 30AWG |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a FCN754P026AU/O?
Additional datasheets, footprints and schematics for FCN754P026AU/O are listed on our Part Details page. You can also find images and similar parts to FCN754P026AU/O on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCN754P026AU/O on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCN754P026AU/O price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCN754P026AU/O fall under?
The FCN754P026AU/O is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FCN754P026AU/O when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCN754P026AU/O you can contact the distributor directly for product support, shipping queries etc.
Is the FCN754P026AU/O RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCN754P026AU/O have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FCN754P026AU/O.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCN754P026AU/O often in real-time on the comparison pages.
What if I can't find stock of FCN754P026AU/O?
You can fill out our help required form which you can use to request a quote for FCN754P026AU/O from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.