Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Approval Bodies | CSA UL |
Connector Mounting Orientation | PCB |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
Cut Thickness for PCBs Max | 1.6mm |
External Width | 40.44mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 1.27mm |
No. of Mating Cycles | 500 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 0.8mm |
Polarisation Type | Bump/Clip |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 28AWG |
Wire Size AWG Min | 30AWG |
Withstand Voltage | 500V |
Working Voltage | 250V |
HEADER, MINI, 26WAY | element14 |
Where can I find additional details, specifications and documents for a FCN744P026AUR?
Additional datasheets, footprints and schematics for FCN744P026AUR are listed on our Part Details page. You can also find images and similar parts to FCN744P026AUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCN744P026AUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCN744P026AUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCN744P026AUR fall under?
The FCN744P026AUR is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FCN744P026AUR when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCN744P026AUR you can contact the distributor directly for product support, shipping queries etc.
Is the FCN744P026AUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCN744P026AUR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FCN744P026AUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCN744P026AUR often in real-time on the comparison pages.
What if I can't find stock of FCN744P026AUR?
You can fill out our help required form which you can use to request a quote for FCN744P026AUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.