Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Approval Bodies | CSA UL |
Colour | Black |
Connector Mounting Orientation | PC Board |
Contact Resistance | 20mohm |
Contact Termination | IDC / IDT |
Current Rating | 1A |
External Width | 68.1mm |
Flammability Rating | UL94V-0 |
IDC Cable Pitch | 0.05" |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Material | PBT and Polycarbonate |
No. of Mating Cycles | 500 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 0.8mm |
Polarisation Type | Bump/Clip |
Row Pitch | 2.54mm |
Termination Method | IDC |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 28AWG |
Wire Size AWG Min | 30AWG |
Withstand Voltage | 500V |
SOCKET, IDC, 50WAY | element14 |
Where can I find additional details, specifications and documents for a FCN707B050AUO?
Additional datasheets, footprints and schematics for FCN707B050AUO are listed on our Part Details page. You can also find images and similar parts to FCN707B050AUO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCN707B050AUO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCN707B050AUO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCN707B050AUO fall under?
The FCN707B050AUO is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FCN707B050AUO when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCN707B050AUO you can contact the distributor directly for product support, shipping queries etc.
Is the FCN707B050AUO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCN707B050AUO have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FCN707B050AUO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCN707B050AUO often in real-time on the comparison pages.
What if I can't find stock of FCN707B050AUO?
You can fill out our help required form which you can use to request a quote for FCN707B050AUO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.