FCN705Q050AUM Connectors by Fujitsu Semiconductors

HEADER RIGHT ANGLE 50WAY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.36

Distributor Stock
Logo for Farnell
Farnell
from US$3.63
No stock
Buy Now
Logo for element14
element14
from US$3.36
-
Buy Now

Specifications

Pitch Spacing 2.54mm
No. of Contacts 50Contacts
Gender Header
Product Range -
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Copper
Approval Bodies CSA UL
Connector Mounting Orientation PCB
Contact Resistance 20mohm
Contact Termination Through Hole Right Angle
Current Rating 1A
Cut Thickness for PCBs Max 1.6mm
Fixing Centres 72.6mm
Flammability Rating UL94V-0
Insulation Resistance 1000Mohm
Lead Spacing 1.27mm
Material PBT and Polycarbonate
No. of Mating Cycles 500
Operating Temperature Max 105°C
Operating Temperature Min -55°C
PCB Hole Diameter 0.8mm
Polarisation Type Bump
Termination Method Solder
Voltage Rating VAC 250V
Wire Size AWG Max 28AWG
Wire Size AWG Min 30AWG
Withstand Voltage 500V
Working Voltage 250V

Alternative Descriptions

HEADER, RIGHT ANGLE, 50WAY | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FCN705Q050AUM?

Additional datasheets, footprints and schematics for FCN705Q050AUM are listed on our Part Details page. You can also find images and similar parts to FCN705Q050AUM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FCN705Q050AUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCN705Q050AUM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FCN705Q050AUM fall under?

The FCN705Q050AUM is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to FCN705Q050AUM when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FCN705Q050AUM you can contact the distributor directly for product support, shipping queries etc.

Is the FCN705Q050AUM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FCN705Q050AUM have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for FCN705Q050AUM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FCN705Q050AUM often in real-time on the comparison pages.

What if I can't find stock of FCN705Q050AUM?

You can fill out our help required form which you can use to request a quote for FCN705Q050AUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay