Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Reflector Inner Diameter | 119.5mm |
---|---|
Reflector Overall Height | 74.27mm |
Reflector Material | PC (Polycarbonate) |
RoHS Compliant | Yes |
Round Reflector Pack For VERO13 LED | Avnet America |
Where can I find additional details, specifications and documents for a FCN13705_ANGELA-S?
Additional datasheets, footprints and schematics for FCN13705_ANGELA-S are listed on our Part Details page. You can also find images and similar parts to FCN13705_ANGELA-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCN13705_ANGELA-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCN13705_ANGELA-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCN13705_ANGELA-S fall under?
The FCN13705_ANGELA-S is listed under LED Lighting Components > LED Reflectors.
Can I view similar or alternative parts?
You can view similar parts to FCN13705_ANGELA-S when available in the LED Reflectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCN13705_ANGELA-S you can contact the distributor directly for product support, shipping queries etc.
Is the FCN13705_ANGELA-S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FCN13705_ANGELA-S have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for FCN13705_ANGELA-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCN13705_ANGELA-S often in real-time on the comparison pages.
What if I can't find stock of FCN13705_ANGELA-S?
You can fill out our help required form which you can use to request a quote for FCN13705_ANGELA-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.