Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | Lens with Holder |
---|---|
Beam Type | Oval 90° |
LED Lens Color | Transparent |
Lens Diameter | 21.6mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
Accessory Type | Lens |
Lens,round,1 Position,21.6Mm Od | Newark Electronics |
LENS,ROUND,1 POSITION,21.6MM OD | element14 |
Where can I find additional details, specifications and documents for a FCN11104"LC1-O-90?
Additional datasheets, footprints and schematics for FCN11104"LC1-O-90 are listed on our Part Details page. You can also find images and similar parts to FCN11104"LC1-O-90 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCN11104"LC1-O-90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCN11104"LC1-O-90 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCN11104"LC1-O-90 fall under?
The FCN11104"LC1-O-90 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FCN11104"LC1-O-90 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCN11104"LC1-O-90 you can contact the distributor directly for product support, shipping queries etc.
Is the FCN11104"LC1-O-90 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCN11104"LC1-O-90 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FCN11104"LC1-O-90.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCN11104"LC1-O-90 often in real-time on the comparison pages.
What if I can't find stock of FCN11104"LC1-O-90?
You can fill out our help required form which you can use to request a quote for FCN11104"LC1-O-90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.