Lens Type | Lens with Holder |
---|---|
Beam Type | Medium |
LED Lens Colour | Transparent |
Lens Diameter | 21.56mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Lens with Holder |
Beam Angle | ± 12° |
For Use With | LedEngin 5W Series LEDs |
Lens, Medium, Ledengin 5W | Newark Electronics |
LENS ROUND 1 POS 21.6MM OD 15.1MM (H) | Avnet America |
LED ENGINE 5W OPTIC & HOLDER, MED | Farnell |
Where can I find additional details, specifications and documents for a FCN10783_LE1-M?
Additional datasheets, footprints and schematics for FCN10783_LE1-M are listed on our Part Details page. You can also find images and similar parts to FCN10783_LE1-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCN10783_LE1-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCN10783_LE1-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCN10783_LE1-M fall under?
The FCN10783_LE1-M is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FCN10783_LE1-M when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCN10783_LE1-M you can contact the distributor directly for product support, shipping queries etc.
Is the FCN10783_LE1-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCN10783_LE1-M have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FCN10783_LE1-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCN10783_LE1-M often in real-time on the comparison pages.
What if I can't find stock of FCN10783_LE1-M?
You can fill out our help required form which you can use to request a quote for FCN10783_LE1-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.