Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
No stock
|
Buy Now | |
Carlton-Bates
from US$1.41
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$123.91
|
5
in stock
|
Buy Now | |
RS Americas
from US$158.31
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
element14
from US$133.90
|
-
|
Buy Now | |
TTI Europe
from US$1.11
|
-
|
Buy Now | |
Sager
from US$0.99
|
-
|
Buy Now | |
Farnell
from US$120.19
|
-
|
Buy Now |
Cable Clamp / Clip Type | Adhesive Backed Flat Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Grey |
External Length | 73.7mm |
External Width | 25.4mm |
Height | 4.3mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Mounting Hole Dia | 3.6mm |
Cable Mount, 1.21 in. W x 1.00 in. L, Adhesive Back/Mtg, Nylon, Gray | Carlton-Bates |
Cable Fastener | Newark Electronics |
Latching Flat Cable Mount, 1" (25.4m) Cable Width, Gray, Nylon 6.6, #6 (M3) | Panduit FCM1-A-C14 | RS Americas |
ADHESIVE FLAT CABLE MOUNT | RS |
Cable Accessories Adhesive Backed Mount Nylon 6/6 Gray | Avnet America |
LATCHING MOUNT, FLAT CABLE, PK100 | element14 |
WIRING ACCES ADHESIV | TTI Europe |
Cable Mounting & Accessories FLAT CBL 1.00 ADH | Sager |
Where can I find additional details, specifications and documents for a FCM1-A-C14?
Additional datasheets, footprints and schematics for FCM1-A-C14 are listed on our Part Details page. You can also find images and similar parts to FCM1-A-C14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCM1-A-C14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCM1-A-C14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCM1-A-C14 fall under?
The FCM1-A-C14 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to FCM1-A-C14 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCM1-A-C14 you can contact the distributor directly for product support, shipping queries etc.
Is the FCM1-A-C14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCM1-A-C14 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, RS Americas, RS and Avnet America have stock available or on a lead time for FCM1-A-C14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCM1-A-C14 often in real-time on the comparison pages.
What if I can't find stock of FCM1-A-C14?
You can fill out our help required form which you can use to request a quote for FCM1-A-C14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.