Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 1" |
I.D. Supplied - Metric | 25.4mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 50ft |
Length - Metric | 15.24m |
RoHS Compliant | Yes |
Heat Shrink Tubing, 25.4Mm Id, Pvdf, Trans, 50Ft | Newark Electronics |
Heat Shrink Tubing,1" ID, 2:1,Clear PDVF, FIT | Alpha Wire FCLR1IN CL007 | RS Americas |
Where can I find additional details, specifications and documents for a FCLR1IN CL007?
Additional datasheets, footprints and schematics for FCLR1IN CL007 are listed on our Part Details page. You can also find images and similar parts to FCLR1IN CL007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCLR1IN CL007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCLR1IN CL007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCLR1IN CL007 fall under?
The FCLR1IN CL007 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to FCLR1IN CL007 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCLR1IN CL007 you can contact the distributor directly for product support, shipping queries etc.
Is the FCLR1IN CL007 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FCLR1IN CL007 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for FCLR1IN CL007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCLR1IN CL007 often in real-time on the comparison pages.
What if I can't find stock of FCLR1IN CL007?
You can fill out our help required form which you can use to request a quote for FCLR1IN CL007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.