| Status: | Unknown |
|---|---|
| Series: | FCH-FGC3 Series |
| RoHS: | Compliant |
| Power Rating | 400W |
|---|---|
| Supply Voltage | 115VAC |
| External Height | 70mm |
| External Width | 71mm |
| External Depth | 96.5mm |
| Product Range | FCH-FGC3 Series |
| RoHS Compliant | Yes |
| Convection Heater, 400W, 115Vac | Newark Electronics |
| CONVECTION HEATERS | Avnet America |
Where can I find additional details, specifications and documents for a FCH-FGC3116?
Additional datasheets, footprints and schematics for FCH-FGC3116 are listed on our Part Details page. You can also find images and similar parts to FCH-FGC3116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCH-FGC3116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCH-FGC3116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCH-FGC3116 fall under?
The FCH-FGC3116 is listed under Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters.
Can I view similar or alternative parts?
You can view similar parts to FCH-FGC3116 when available in the Fan Heaters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCH-FGC3116 you can contact the distributor directly for product support, shipping queries etc.
Is the FCH-FGC3116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FCH-FGC3116 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for FCH-FGC3116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCH-FGC3116 often in real-time on the comparison pages.
What if I can't find stock of FCH-FGC3116?
You can fill out our help required form which you can use to request a quote for FCH-FGC3116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.