Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistance | 1.5kohm |
---|---|
Product Range | - |
Power Rating | 4W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 77.5V |
Resistor Element Material | Wirewound |
Temperature Coefficient | -70ppm/°C to +250ppm/°C |
Automotive Qualification Standard | - |
External Depth | 5mm |
External Length / Height | 18mm |
External Width | 24mm |
Full Power Rating Temperature | 70°C |
Operating Temperature Max | 350°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +350°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 250ppm/°C |
Temperature Coeff. - | -70ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Through Hole Wirewound Resistor, Fc Series, 1.5 Kohm, 4 W, - 5%, 77.5 V, Tubular Rohs Compliant: Yes |Cgs Te Connectivity FCB41K5J | Newark Electronics |
Resistor, Wirewound, Res 1.5 Kilohms, Pwr-Rtg 4 W, Tol 5%,Radial, Silicone Coat | TE Connectivity FCB41K5J | RS Americas |
Res Wirewound 1.5K Ohm 5% 4W ±20ppm/°C Conformal RDL Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a FCB41K5J?
Additional datasheets, footprints and schematics for FCB41K5J are listed on our Part Details page. You can also find images and similar parts to FCB41K5J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCB41K5J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCB41K5J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCB41K5J fall under?
The FCB41K5J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to FCB41K5J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCB41K5J you can contact the distributor directly for product support, shipping queries etc.
Is the FCB41K5J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCB41K5J have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for FCB41K5J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCB41K5J often in real-time on the comparison pages.
What if I can't find stock of FCB41K5J?
You can fill out our help required form which you can use to request a quote for FCB41K5J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.