Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Balance / Scale Type | Bench |
---|---|
Load Weight Max | 6kg |
Resolution (g) | 0.5g |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Kern FCB 6K0.5 Bench Scale 0.5g : 6kg | Rapid Electronics |
WEIGHING, BENCH SCALE, 6KG | Farnell |
Where can I find additional details, specifications and documents for a FCB 6K0.5?
Additional datasheets, footprints and schematics for FCB 6K0.5 are listed on our Part Details page. You can also find images and similar parts to FCB 6K0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCB 6K0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCB 6K0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCB 6K0.5 fall under?
The FCB 6K0.5 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to FCB 6K0.5 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCB 6K0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the FCB 6K0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCB 6K0.5 have stock available?
Authorised distributors including Rapid Electronics, element14 and Farnell have stock available or on a lead time for FCB 6K0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCB 6K0.5 often in real-time on the comparison pages.
What if I can't find stock of FCB 6K0.5?
You can fill out our help required form which you can use to request a quote for FCB 6K0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.