Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Power | 22W |
---|---|
Lamp Base Type | G10q |
Luminous Flux | 925lm |
Average Bulb Life | 12000h |
Color Temperature Typ | 6500K |
Light Color | Daylight |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a FC8T9/D?
Additional datasheets, footprints and schematics for FC8T9/D are listed on our Part Details page. You can also find images and similar parts to FC8T9/D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC8T9/D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC8T9/D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC8T9/D fall under?
The FC8T9/D is listed under Electrical & Lighting > Light Bulbs & Tubes > Compact Fluorescent Light Bulbs - CFL.
Can I view similar or alternative parts?
You can view similar parts to FC8T9/D when available in the Compact Fluorescent Light Bulbs - CFL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC8T9/D you can contact the distributor directly for product support, shipping queries etc.
Is the FC8T9/D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC8T9/D have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FC8T9/D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC8T9/D often in real-time on the comparison pages.
What if I can't find stock of FC8T9/D?
You can fill out our help required form which you can use to request a quote for FC8T9/D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.