Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Splined Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Aluminium |
Knob / Dial Style | Round Knurled with Indicator Line |
Knob Diameter | 10mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Axle mount: 6 mm | Conrad |
Knob 11/6 Black Anodized With Line | Schukat Electronic |
Cliff Aluminium Knob 10mm Black Aluminium KMK Series | Distrelec |
Where can I find additional details, specifications and documents for a FC7249?
Additional datasheets, footprints and schematics for FC7249 are listed on our Part Details page. You can also find images and similar parts to FC7249 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC7249 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC7249 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC7249 fall under?
The FC7249 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to FC7249 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC7249 you can contact the distributor directly for product support, shipping queries etc.
Is the FC7249 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC7249 have stock available?
Authorised distributors including Conrad, Schukat Electronic and Distrelec have stock available or on a lead time for FC7249.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC7249 often in real-time on the comparison pages.
What if I can't find stock of FC7249?
You can fill out our help required form which you can use to request a quote for FC7249 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.