Shaft Type | Splined Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Aluminium |
Knob / Dial Style | Round with Indicator Dot |
Knob Diameter | 29.8mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Knob | Transfer Multisort Elektronik |
Cliff FC7233 KMR30 Matt Black ALU Clad Knob With Marker Dot 18T 6mm Splines | Rapid Electronics |
Knob 30/6 Black Anodized With Line | Schukat Electronic |
Axle mount: 6 mm | Conrad |
Knob, Kmr30, Blk, Md 6Mm Spl 18T Rohs Compliant: Yes |Cliff Electronic Components FC7233 | Newark Electronics |
KNOB, KMR30, BLK, MD 6MM SPL 18T | Farnell |
Where can I find additional details, specifications and documents for a FC7233?
Additional datasheets, footprints and schematics for FC7233 are listed on our Part Details page. You can also find images and similar parts to FC7233 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC7233 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC7233 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC7233 fall under?
The FC7233 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to FC7233 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC7233 you can contact the distributor directly for product support, shipping queries etc.
Is the FC7233 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC7233 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Schukat Electronic, Conrad and Newark Electronics have stock available or on a lead time for FC7233.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC7233 often in real-time on the comparison pages.
What if I can't find stock of FC7233?
You can fill out our help required form which you can use to request a quote for FC7233 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.