Shaft Type | Splined Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Aluminium |
Knob / Dial Style | Round with Indicator Dot |
Knob Diameter | 14.8mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Knob | Transfer Multisort Elektronik |
Axle mount: 6 mm | Conrad |
Knob 15/6 Black Anodized With Line | Schukat Electronic |
Cliff Rotary Knob 14.8mm Black White Indication Line Rotary Switch | Distrelec |
Where can I find additional details, specifications and documents for a FC7230?
Additional datasheets, footprints and schematics for FC7230 are listed on our Part Details page. You can also find images and similar parts to FC7230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC7230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC7230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC7230 fall under?
The FC7230 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to FC7230 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC7230 you can contact the distributor directly for product support, shipping queries etc.
Is the FC7230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC7230 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Schukat Electronic and Distrelec have stock available or on a lead time for FC7230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC7230 often in real-time on the comparison pages.
What if I can't find stock of FC7230?
You can fill out our help required form which you can use to request a quote for FC7230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.