Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Splined Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Aluminium |
Knob / Dial Style | Round Knurled with Indicator Dot |
Knob Diameter | 20mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Knob | Transfer Multisort Elektronik |
Knob 20/6 Black Anodized With Dot | Schukat Electronic |
Cliff FC7225 KM20B Black Aluminium Clad Plastic Knob - Marker Dot 6mm Spine | Rapid Electronics |
Where can I find additional details, specifications and documents for a FC7225?
Additional datasheets, footprints and schematics for FC7225 are listed on our Part Details page. You can also find images and similar parts to FC7225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC7225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC7225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC7225 fall under?
The FC7225 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to FC7225 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC7225 you can contact the distributor directly for product support, shipping queries etc.
Is the FC7225 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC7225 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic and Rapid Electronics have stock available or on a lead time for FC7225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC7225 often in real-time on the comparison pages.
What if I can't find stock of FC7225?
You can fill out our help required form which you can use to request a quote for FC7225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.