Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 8Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | Brass Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Tin, Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Mounting Orientation | 90° |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current per Contact Max | 1A |
Gender | Plug |
Designed for applications requiring a high-quality, touch-safe connector system with reliable locking. The connectors in the Cliffcon® range are robust and durable multi-pin plugs and sockets. Designed for high-performance applications, the connectors include touch-safe contacts and a simple lock, and comply with the safety requirements of IEC 65/348. | Conrad |
PLUG, R/A, CLIFFCON, SHIELDED, 8WAY | element14 |
Where can I find additional details, specifications and documents for a FC684228R?
Additional datasheets, footprints and schematics for FC684228R are listed on our Part Details page. You can also find images and similar parts to FC684228R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC684228R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC684228R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC684228R fall under?
The FC684228R is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC684228R when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC684228R you can contact the distributor directly for product support, shipping queries etc.
Is the FC684228R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC684228R have stock available?
Authorised distributors including Conrad, element14 and Farnell have stock available or on a lead time for FC684228R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC684228R often in real-time on the comparison pages.
What if I can't find stock of FC684228R?
You can fill out our help required form which you can use to request a quote for FC684228R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.