Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 2Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | Brass Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Tin, Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Mounting Orientation | 90° |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current per Contact Max | 1A |
Gender | Plug |
Plug | Transfer Multisort Elektronik |
PLUG, R/A, CLIFFCON, SHIELDED, 2WAY | Farnell |
Where can I find additional details, specifications and documents for a FC684222R?
Additional datasheets, footprints and schematics for FC684222R are listed on our Part Details page. You can also find images and similar parts to FC684222R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC684222R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC684222R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC684222R fall under?
The FC684222R is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC684222R when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC684222R you can contact the distributor directly for product support, shipping queries etc.
Is the FC684222R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC684222R have stock available?
Authorised distributors including Transfer Multisort Elektronik and Farnell have stock available or on a lead time for FC684222R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC684222R often in real-time on the comparison pages.
What if I can't find stock of FC684222R?
You can fill out our help required form which you can use to request a quote for FC684222R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.