Status: | Unknown |
---|---|
Series: | Cliffcon Miniature ZC Series |
RoHS: | Unknown |
Product Range | Cliffcon Miniature ZC Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | Brass Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Tin, Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current per Contact Max | 1A |
Gender | Receptacle |
SOCKET, CLIFFCON, SHIELDED, 8WAY | Farnell |
Circular Conn, Rcpt, 8Pos, Panel | Newark Electronics |
Cliff Electronic FC684208 SKT, MICROPHONE 8 PIN, PANEL MOUNTING, MALE | Rapid Electronics |
Socket | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FC684208?
Additional datasheets, footprints and schematics for FC684208 are listed on our Part Details page. You can also find images and similar parts to FC684208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC684208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC684208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC684208 fall under?
The FC684208 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC684208 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC684208 you can contact the distributor directly for product support, shipping queries etc.
Is the FC684208 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC684208 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for FC684208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC684208 often in real-time on the comparison pages.
What if I can't find stock of FC684208?
You can fill out our help required form which you can use to request a quote for FC684208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.