Status: | Unknown |
---|---|
Series: | Cliffcon Miniature ZC Series |
RoHS: | Unknown |
Product Range | Cliffcon Miniature ZC Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | Brass Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Tin, Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current per Contact Max | 1A |
Gender | Receptacle |
Circular Connector, Rcpt, 6Pos, Panel | Newark Electronics |
SOCKET, CLIFFCON, SHIELDED, 6WAY | element14 |
Socket | Transfer Multisort Elektronik |
Cliff Electronic FC684206 SKT, MICROPHONE 6 PIN, PANEL MOUNTING, MALE | Rapid Electronics |
Where can I find additional details, specifications and documents for a FC684206?
Additional datasheets, footprints and schematics for FC684206 are listed on our Part Details page. You can also find images and similar parts to FC684206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC684206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC684206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC684206 fall under?
The FC684206 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC684206 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC684206 you can contact the distributor directly for product support, shipping queries etc.
Is the FC684206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC684206 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for FC684206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC684206 often in real-time on the comparison pages.
What if I can't find stock of FC684206?
You can fill out our help required form which you can use to request a quote for FC684206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.