Status: | Unknown |
---|---|
Series: | Cliffcon Miniature ZC Series |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.01
|
260
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
260
in stock
|
Buy Now | |
element14
from US$3.19
|
260
in stock
|
Buy Now | |
Rapid Electronics
from US$2.03
|
121
in stock
|
Buy Now | |
Conrad
from US$4.11
|
41
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.85
|
28
in stock
|
Buy Now |
Product Range | Cliffcon Miniature ZC Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | Brass Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Tin, Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current per Contact Max | 1A |
Gender | Receptacle |
Circular Conn, Rcpt, 4Pos, Panel | Newark Electronics |
SOCKET, CLIFFCON, SHIELDED, 4WAY | element14 |
Cliff Electronic FC684204 SKT, MICROPHONE 4PIN, PANEL MOUNTING, MALE | Rapid Electronics |
Designed for applications requiring a high-quality, touch-safe connector system with reliable locking. The connectors in the Cliffcon® range are robust and durable multi-pin plugs and sockets. Designed for high-performance applications, the connectors include touch-safe contacts and a simple lock, and comply with the safety requirements of IEC 65/348. | Conrad |
Socket | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FC684204?
Additional datasheets, footprints and schematics for FC684204 are listed on our Part Details page. You can also find images and similar parts to FC684204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC684204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC684204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC684204 fall under?
The FC684204 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC684204 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC684204 you can contact the distributor directly for product support, shipping queries etc.
Is the FC684204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC684204 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Conrad have stock available or on a lead time for FC684204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC684204 often in real-time on the comparison pages.
What if I can't find stock of FC684204?
You can fill out our help required form which you can use to request a quote for FC684204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.