Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Contact Plating | - |
Connector Body Material | Metallised Thermoplastic Body |
Connector Colour | Red White |
External Diameter | 8.3mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Socket | Transfer Multisort Elektronik |
RCA CONNECTOR, DUAL JACK, 8.3MM, RED/WHT | element14 |
Rca Connector, Dual Jack, 8.3Mm, Red/Wht | Newark Electronics |
Where can I find additional details, specifications and documents for a FC68405?
Additional datasheets, footprints and schematics for FC68405 are listed on our Part Details page. You can also find images and similar parts to FC68405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC68405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC68405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC68405 fall under?
The FC68405 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC68405 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC68405 you can contact the distributor directly for product support, shipping queries etc.
Is the FC68405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC68405 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for FC68405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC68405 often in real-time on the comparison pages.
What if I can't find stock of FC68405?
You can fill out our help required form which you can use to request a quote for FC68405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.