Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.22
|
No stock
|
Buy Now |
Connector Type A | Battery Snap on Press Stud |
---|---|
Connector Type B | Battery Connector 3 Pin Receptacle |
Cable Length - Imperial | 12.6" |
Cable Length - Metric | 320mm |
Jacket Colour | Black Red |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a FC68306?
Additional datasheets, footprints and schematics for FC68306 are listed on our Part Details page. You can also find images and similar parts to FC68306 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC68306 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC68306 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC68306 fall under?
The FC68306 is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to FC68306 when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC68306 you can contact the distributor directly for product support, shipping queries etc.
Is the FC68306 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC68306 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FC68306.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC68306 often in real-time on the comparison pages.
What if I can't find stock of FC68306?
You can fill out our help required form which you can use to request a quote for FC68306 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.