Connector Type A | Battery Snap on Press Stud |
---|---|
Connector Type B | Battery Connector 3 Pin Receptacle |
Cable Length - Imperial | 8.66" |
Cable Length - Metric | 220mm |
Jacket Colour | Black Red |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Assy, Batt 3P Plug-Free End, 220Mm | Newark Electronics |
CABLE ASSY, BATT 3P PLUG-FREE END, 220MM | element14 |
Where can I find additional details, specifications and documents for a FC68305?
Additional datasheets, footprints and schematics for FC68305 are listed on our Part Details page. You can also find images and similar parts to FC68305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC68305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC68305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC68305 fall under?
The FC68305 is listed under Cable Leads & Connectors > Leads > Battery Leads.
Can I view similar or alternative parts?
You can view similar parts to FC68305 when available in the Battery Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC68305 you can contact the distributor directly for product support, shipping queries etc.
Is the FC68305 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC68305 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FC68305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC68305 often in real-time on the comparison pages.
What if I can't find stock of FC68305?
You can fill out our help required form which you can use to request a quote for FC68305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.