Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 4 Contact, 4Contacts |
Gender | - |
Connector Mounting | Panel Mount |
Contact Plating | Tin Plated Contacts |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Solder |
SPRING TERMINAL ASSY, RED/BLK/BLK/RED | element14 |
Where can I find additional details, specifications and documents for a FC681508?
Additional datasheets, footprints and schematics for FC681508 are listed on our Part Details page. You can also find images and similar parts to FC681508 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC681508 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC681508 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC681508 fall under?
The FC681508 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC681508 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC681508 you can contact the distributor directly for product support, shipping queries etc.
Is the FC681508 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC681508 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FC681508.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC681508 often in real-time on the comparison pages.
What if I can't find stock of FC681508?
You can fill out our help required form which you can use to request a quote for FC681508 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.