FC68148 Power Entry Connectors by Cliff Electronics

SOCKET PCB DC POWER 2.1MM PK10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$3.68
2,382
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.37
13,370
in stock
Buy Now
Logo for element14
element14
from US$4.26
2,442
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.38
1,829
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.69
319
in stock
Buy Now
Logo for Conrad
Conrad
from US$1.27
19
in stock
Buy Now

Specifications

Gender Jack
Current Rating 5A
Pin Diameter 2.1mm
Barrel Length -
Connector Mounting Through Hole Mount
Contact Termination Type Solder
Barrel Inner Diameter -
Barrel Outer Diameter 6.3mm
Voltage Rating 12V
Product Range -
SVHC No SVHC (15-Jan-2019)
Contact Termination Solder
External Depth 14.6mm
External Length / Height 11mm
External Width 9mm
Operating Temperature Max 80°C
Operating Temperature Min -20°C
Termination Method Solder

Alternative Descriptions

DC-Power Socket 12V 5A 2,1mm Solder Eyel | Schukat Electronic
SOCKET, PCB, DC POWER, 2.1MM, PK10 | element14
Cliff Electronic - FC68148-DC POWER SKT DC10A (5.5X2.1mm)ANGLED | Rapid Electronics
Connector, 2.1Mm Dc Power, Jack, 5A | Newark Electronics
6.3 mm | Conrad


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FC68148?

Additional datasheets, footprints and schematics for FC68148 are listed on our Part Details page. You can also find images and similar parts to FC68148 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FC68148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC68148 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FC68148 fall under?

The FC68148 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.

Can I view similar or alternative parts?

You can view similar parts to FC68148 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FC68148 you can contact the distributor directly for product support, shipping queries etc.

Is the FC68148 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FC68148 have stock available?

Authorised distributors including Schukat Electronic, element14, Farnell, Rapid Electronics and Newark Electronics have stock available or on a lead time for FC68148.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FC68148 often in real-time on the comparison pages.

What if I can't find stock of FC68148?

You can fill out our help required form which you can use to request a quote for FC68148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay