Status: | Unknown |
---|---|
Series: | Locking DC Plug & Socket Series |
RoHS: | Unknown |
Prices starting from US$2.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.93
|
1,063
in stock
|
Buy Now | |
element14
from US$3.59
|
1,063
in stock
|
Buy Now | |
Schukat Electronic
from US$2.59
|
230
in stock
|
Buy Now | |
Conrad
from US$4.66
|
118
in stock
|
Buy Now | |
Rapid Electronics
from US$3.25
|
109
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.61
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$2.97
|
-
|
Buy Now | |
Distrelec
from US$2.87
|
-
|
Buy Now |
Product Range | Locking DC Plug & Socket Series |
---|---|
Gender | Plug |
Voltage Rating | - |
Current Rating | 2A |
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
SVHC | No SVHC (15-Jan-2019) |
CONNECTOR, POWER ENTRY, PLUG | element14 |
2,1mm Locking DC Plug | Schukat Electronic |
5.5 mm | Conrad |
Cliff FC6814785 Rewireable Locking DC Plug 2.1mm | Rapid Electronics |
Plug | Transfer Multisort Elektronik |
Dc Power Conn, Plug, 2.1Mm, Cable | Newark Electronics |
Cliff DC Power Connector, Plug, Straight, 2.1x5.5x9.5mm | Distrelec |
Where can I find additional details, specifications and documents for a FC6814785?
Additional datasheets, footprints and schematics for FC6814785 are listed on our Part Details page. You can also find images and similar parts to FC6814785 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC6814785 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC6814785 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC6814785 fall under?
The FC6814785 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC6814785 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC6814785 you can contact the distributor directly for product support, shipping queries etc.
Is the FC6814785 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC6814785 have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Conrad and Rapid Electronics have stock available or on a lead time for FC6814785.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC6814785 often in real-time on the comparison pages.
What if I can't find stock of FC6814785?
You can fill out our help required form which you can use to request a quote for FC6814785 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.