Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.97
|
2,517
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
2,572
in stock
|
Buy Now | |
element14
from US$3.87
|
2,517
in stock
|
Buy Now | |
Conrad
from US$5.31
|
114
in stock
|
Buy Now | |
Rapid Electronics
from US$3.45
|
99
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.63
|
92
in stock
|
Buy Now | |
Schukat Electronic
from US$2.62
|
-
|
Buy Now | |
Distrelec
from US$3.43
|
-
|
Buy Now |
Gender | Plug |
---|---|
Current Rating | - |
Pin Diameter | 2.5mm |
Barrel Length | 9.5mm |
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | - |
Barrel Outer Diameter | 5mm |
Voltage Rating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Dc Power Plug, 2.5Mm Dia, Solder, Cable | Newark Electronics |
CONNECTOR, POWER ENTRY, PLUG | element14 |
5.5 mm | Conrad |
Cliff FC6814775 Rewireable Locking DC Plug 2.5mm | Rapid Electronics |
Plug | Transfer Multisort Elektronik |
2,5mm Locking DC Plug | Schukat Electronic |
Cliff DC Power Connector, Plug, Straight, 2.5x5.5x9.5mm | Distrelec |
Where can I find additional details, specifications and documents for a FC6814775?
Additional datasheets, footprints and schematics for FC6814775 are listed on our Part Details page. You can also find images and similar parts to FC6814775 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC6814775 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC6814775 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC6814775 fall under?
The FC6814775 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC6814775 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC6814775 you can contact the distributor directly for product support, shipping queries etc.
Is the FC6814775 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC6814775 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Rapid Electronics have stock available or on a lead time for FC6814775.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC6814775 often in real-time on the comparison pages.
What if I can't find stock of FC6814775?
You can fill out our help required form which you can use to request a quote for FC6814775 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.