FC6814761 Leads by Cliff Electronics

LOCKING POWER CORD 2.1MM DC PLUG 2M

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.70


Distributor Starting From Stock
Logo for Schukat Electronic Schukat Electronic US$3.70
160
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$3.73
90
Buy Now
Logo for element14 element14 US$5.14
71
Buy Now
Logo for Distrelec Distrelec US$5.65
18
Buy Now
Logo for Newark Electronics Newark Electronics US$4.07
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A 2.1mm Locking DC Plug
Connector Type B Free End
Cable Length - Imperial 6.562ft
Cable Length - Metric 2m
Jacket Colour Black
Product Range -
SVHC No SVHC (15-Jan-2019)
Voltage Rating 300V

Alternative Descriptions

2,1mm Locking DC Plug 2m Black | Schukat Electronic
Plug | Transfer Multisort Elektronik
LOCKING POWER CORD, 2.1MM DC PLUG, 2M | element14
Cliff Power Plug with Cable , 300V, 5.5mm, Cable Length 2m, Bare End | Distrelec
Power Cord, 2.1 Dc Plug-Free End, 6.6Ft | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FC6814761?

Additional datasheets, footprints and schematics for FC6814761 are listed on our Part Details page. You can also find images and similar parts to FC6814761 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FC6814761 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC6814761 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FC6814761 fall under?

The FC6814761 is listed under Cable Leads & Connectors > Leads > Barrel Power Leads.

Can I view similar or alternative parts?

You can view similar parts to FC6814761 when available in the Barrel Power Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FC6814761 you can contact the distributor directly for product support, shipping queries etc.

Is the FC6814761 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FC6814761 have stock available?

Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, element14, Farnell and Distrelec have stock available or on a lead time for FC6814761.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FC6814761 often in real-time on the comparison pages.

What if I can't find stock of FC6814761?

You can fill out our help required form which you can use to request a quote for FC6814761 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay