FC6814751W Power Entry Connectors by Cliff Electronics

BARREL POWER CORD PLUG-FREE END 2M

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.86


Distributor Starting From Stock
Logo for Schukat Electronic Schukat Electronic US$2.86
100
Buy Now
Logo for Newark Electronics Newark Electronics US$4.11
51
Buy Now
Logo for element14 element14 US$8.94
51
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A 2.5mm Locking DC Plug
Connector Type B Free End
Cable Length - Imperial 6.6ft
Cable Length - Metric 2m
Jacket Colour White
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

2,5mm Locking DC Plug 2m White | Schukat Electronic
BARREL POWER CORD, PLUG-FREE END, 2M | Farnell
Barrel Power Cord, Plug-Free End, 2M | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FC6814751W?

Additional datasheets, footprints and schematics for FC6814751W are listed on our Part Details page. You can also find images and similar parts to FC6814751W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FC6814751W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC6814751W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FC6814751W fall under?

The FC6814751W is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.

Can I view similar or alternative parts?

You can view similar parts to FC6814751W when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FC6814751W you can contact the distributor directly for product support, shipping queries etc.

Is the FC6814751W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FC6814751W have stock available?

Authorised distributors including Schukat Electronic, Farnell, Newark Electronics and element14 have stock available or on a lead time for FC6814751W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FC6814751W often in real-time on the comparison pages.

What if I can't find stock of FC6814751W?

You can fill out our help required form which you can use to request a quote for FC6814751W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay