Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.99
|
586
in stock
|
Buy Now | |
element14
from US$11.07
|
605
in stock
|
Buy Now | |
Distrelec
from US$4.51
|
169
in stock
|
Buy Now | |
Schukat Electronic
from US$3.62
|
120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.66
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$4.04
|
-
|
Buy Now |
Connector Type A | 2.5mm Locking DC Plug |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 6.562ft |
Cable Length - Metric | 2m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Voltage Rating | 300V |
LOCKING POWER CORD, 2.5MM DC PLUG, 2M | element14 |
Cliff Power Plug with Cable , 300V, 5.5mm, Cable Length 2m, Bare End | Distrelec |
2,5mm Locking DC Plug 2m Black | Schukat Electronic |
Plug | Transfer Multisort Elektronik |
Pwr Cord, 2.5Mm Dc Plug-Free End, 2M/Blk | Newark Electronics |
Where can I find additional details, specifications and documents for a FC6814751?
Additional datasheets, footprints and schematics for FC6814751 are listed on our Part Details page. You can also find images and similar parts to FC6814751 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC6814751 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC6814751 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC6814751 fall under?
The FC6814751 is listed under Cable Leads & Connectors > Leads > Barrel Power Leads.
Can I view similar or alternative parts?
You can view similar parts to FC6814751 when available in the Barrel Power Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC6814751 you can contact the distributor directly for product support, shipping queries etc.
Is the FC6814751 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC6814751 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for FC6814751.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC6814751 often in real-time on the comparison pages.
What if I can't find stock of FC6814751?
You can fill out our help required form which you can use to request a quote for FC6814751 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.