Status: | Unknown |
---|---|
Series: | SCD-026 Series |
RoHS: | Unknown |
Product Range | SCD-026 Series |
---|---|
Gender | Receptacle |
Voltage Rating | - |
Current Rating | - |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
SVHC | No SVHC (15-Jan-2019) |
CONNECTOR, POWER ENTRY, RECEPTACLE | element14 |
Dc Power Conn, Jack, 2.1Mm, Panel | Newark Electronics |
DC-Power Socket 12V 5A 2,1mm Solder Eyel | Schukat Electronic |
5.5 mm | Conrad |
Where can I find additional details, specifications and documents for a FC681445?
Additional datasheets, footprints and schematics for FC681445 are listed on our Part Details page. You can also find images and similar parts to FC681445 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC681445 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC681445 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC681445 fall under?
The FC681445 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC681445 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC681445 you can contact the distributor directly for product support, shipping queries etc.
Is the FC681445 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC681445 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Schukat Electronic and Conrad have stock available or on a lead time for FC681445.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC681445 often in real-time on the comparison pages.
What if I can't find stock of FC681445?
You can fill out our help required form which you can use to request a quote for FC681445 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.