Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Pin Diameter | 3.5mm |
Connector Mounting | Panel Mount |
Contact Plating | - |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
3.5 mm audio jack | Conrad |
Socket | Transfer Multisort Elektronik |
STEREO JACK, 3.5MM, PANEL | element14 |
Connector, Stereo Jack, 3.5Mm, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a FC681375VH?
Additional datasheets, footprints and schematics for FC681375VH are listed on our Part Details page. You can also find images and similar parts to FC681375VH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC681375VH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC681375VH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC681375VH fall under?
The FC681375VH is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC681375VH when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC681375VH you can contact the distributor directly for product support, shipping queries etc.
Is the FC681375VH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC681375VH have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for FC681375VH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC681375VH often in real-time on the comparison pages.
What if I can't find stock of FC681375VH?
You can fill out our help required form which you can use to request a quote for FC681375VH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.