Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
56
in stock
|
Buy Now | |
Schukat Electronic
from US$0.89
|
2,160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
440
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
197
in stock
|
Buy Now | |
Conrad
from US$2.13
|
94
in stock
|
Buy Now | |
element14
from US$2.47
|
56
in stock
|
Buy Now |
No. of Contacts | 4Contacts |
---|---|
Gender | Socket |
Pin Diameter | 3.5mm |
Connector Mounting | PCB Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Colour | Black |
Contact Termination | Solder |
Jack Socket 3,5mm 4 Pole | Schukat Electronic |
Socket | Transfer Multisort Elektronik |
Phone Audio Jack, 3.5Mm, 4Pos, Pcb | Newark Electronics |
3.5 mm audio jack | Conrad |
CONNECTOR, PHONO, 3.5MM, JACK, 4POLE | element14 |
Where can I find additional details, specifications and documents for a FC68127?
Additional datasheets, footprints and schematics for FC68127 are listed on our Part Details page. You can also find images and similar parts to FC68127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC68127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC68127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC68127 fall under?
The FC68127 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC68127 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC68127 you can contact the distributor directly for product support, shipping queries etc.
Is the FC68127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC68127 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics, Conrad and element14 have stock available or on a lead time for FC68127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC68127 often in real-time on the comparison pages.
What if I can't find stock of FC68127?
You can fill out our help required form which you can use to request a quote for FC68127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.